Stock Drive Products & Sterling Instrument - SDP/SI 0.1875" Nominal Dia. Carbon Steel, 1.5" Long Roll Pin A 9C35-0648

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Carbon steel roll pin with a 3/16 inch nominal diameter and 1.5 inch length, designed for use as a mechanical fastener. The pin has a wall thickness of 0.042 inch, a chamfer diameter ranging from 0.194 to 0.199 inch, and is recommended for a hole size between 0.187 and 0.192 inch. Manufactured from carbon spring steel and priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

Carbon steel roll pin with a 3/16 inch nominal diameter and 1.5 inch length, designed for use as a mechanical fastener. The pin has a wall thickness of 0.042 inch, a chamfer diameter ranging from 0.194 to 0.199 inch, and is recommended for a hole size between 0.187 and 0.192 inch. Manufactured from carbon spring steel and priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
0.1875
Hicksville, NY, United States
0.1875" Nominal Dia. Carbon Steel, 1.5" Long Roll Pin
A 9C35-0648
0.1875" Nominal Dia. Carbon Steel, 1.5" Long Roll Pin A 9C35-0648
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9C35-0648
Product Name 0.1875" Nominal Dia. Carbon Steel, 1.5" Long Roll Pin
Pin Type Roll
Unlock Full Specs
to access all available technical data

Similar Products

0.2502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2502 inch (6.36 mm)
Length 0.6250 inch (15.87 mm)
Material HardenedSteel
View Details
0.0938
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0938 inch (2.38 mm)
Length 0.5620 inch (14.27 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1250 inch (3.17 mm)
Length 0.5000 inch (12.7 mm)
View Details
0.131
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.38 inch (34.92 mm)
Material HardenedSteel
View Details