Stock Drive Products & Sterling Instrument - SDP/SI 0.125" Nominal Dia. 420 Stainless Steel, 0.5" Long Roll Pin A 9Y35-0416

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Y35-0416 is a stainless steel roll pin made from 420 stainless steel with a nominal diameter of 1/8 inch and a length of 0.5 inch. The pin features chamfered ends and is designed for use in applications requiring a retaining pin with precise fit and corrosion resistance. The nominal hole size for this diameter ranges from 0.131 to 0.135 inch, with a wall thickness between 0.125 and 0.129 inch. Length tolerance for this size is ±0.015 inch. The pin is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

A 9Y35-0416 is a stainless steel roll pin made from 420 stainless steel with a nominal diameter of 1/8 inch and a length of 0.5 inch. The pin features chamfered ends and is designed for use in applications requiring a retaining pin with precise fit and corrosion resistance. The nominal hole size for this diameter ranges from 0.131 to 0.135 inch, with a wall thickness between 0.125 and 0.129 inch. Length tolerance for this size is ±0.015 inch. The pin is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
0.125
Hicksville, NY, United States
0.125" Nominal Dia. 420 Stainless Steel, 0.5" Long Roll Pin
A 9Y35-0416
0.125" Nominal Dia. 420 Stainless Steel, 0.5" Long Roll Pin A 9Y35-0416
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Y35-0416
Product Name 0.125" Nominal Dia. 420 Stainless Steel, 0.5" Long Roll Pin
Pin Type Roll
Unlock Full Specs
to access all available technical data

Similar Products

0.094
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.0940 inch (2.39 mm)
Length 0.2500 inch (6.35 mm)
View Details
3MM Nominal Dia. Stainless Steel, 22MM Long Roll Pin - MD1481MXO030X022 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1181 inch (3 mm)
Length 0.8661 inch (22 mm)
View Details
0.0625
Specs
Nominal Diameter 0.0625 inch (1.59 mm)
Length 0.6250 inch (15.87 mm)
View Details
0.1252
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1252 inch (3.18 mm)
Length 1.12 inch (28.57 mm)
Material HardenedSteel
View Details