Slotted head shoulder screws conforming to DIN 923 are made of steel and available in metric sizes, with a 13mm head diameter and a 10mm shoulder length specified for the M6 thread variant. The thread size is M6, the shoulder diameter is 8mm, and the overall length is 10mm. The screw features a shallow head with a maximum radius of 0.25mm and a tolerance of +0.07mm for the shoulder length at this size. Material is specified as steel with no additional coating or finish indicated.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | MD0923MCO06X010 |
| Product Name | M6 X 1 Thread, 13mm Head Dia, 10mm Shoulder Length, Carbon Steel |
| Screw Type | Shoulder Screw |