A 9C25ML0860 is a metric socket head shoulder screw with an M8 x 1.25 thread, 16 mm shoulder diameter, and a 60 mm shoulder length, made of steel. The shoulder has a tolerance of -0.013 mm to -0.049 mm and a height of 3.3 mm. The screw body has a nominal diameter of 8 mm and a total length of 60 mm. The part conforms to ISO projection standards.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | A 9C25ML0860 |
| Product Name | M8 X 1.25 Thread, 10mm Shoulder Dia., 60mm Shoulder length, Carbon Steel Socket head Shoulder Screw |
| Screw Type | Shoulder Screw |