A 7ZB5MURG5008A is an idler roller with a 50 mm outside diameter, an 8 mm bore, and a urethane 60 durometer surface over an aluminum sleeve with M250 polymer bearings. The roller has a width of 6 mm, flange thickness of 2 mm, and a flange diameter of 34.92 mm. It is designed for smooth, low-friction rotation in mechanical systems.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Drive Rollers and Idler Rollers |
| Product Number | A 7ZB5MURG5008A |
| Product Name | 50mm Outside diameter, 8mm Bore, Urethane Roller with M250® Polymere Bearing |
| Application | Conveyor |