A 7ZB5-IRG08137 is a neoprene roller with a 0.813 inch outside diameter and a 0.25 inch bore, featuring an aluminum sleeve and two M250 polymer flange bearings. The roller has a flange width of 0.375 inch, a sleeve length of 0.500 inch, and a sleeve outer diameter of 0.718 inch. The neoprene compound has a durometer of 60 and is black in color. The outside diameter tolerance is +0.0030 inch, and the bore tolerance is +0.0016 inch.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Drive Rollers and Idler Rollers |
| Product Number | A 7ZB5-IRG08137 |
| Product Name | 0.813" Outside Diameter, 0.25" Bore, Neoprene Roller with two M250® Polymer Flange Bearings |
| Application | Conveyor |