Stock Drive Products & Sterling Instrument - SDP/SI 0.625" Bore, Needle roller flange mounted pressbearings A 7Z56-BFM625N

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flange-mounted needle roller bearing with a 5/8 inch bore, designed for radial loads up to 1150 lbf at a maximum speed of 17600 rpm. The bearing has a flange height of 0.89 inches, a nominal overall length of 1-9/32 inches, an overall width of 1.85 inches, and a mounting hole distance of 1.53 inches. It operates within a temperature range of -22°F to +212°F and requires a shaft with a diameter of 0.6250 inches, a minimum diameter of 0.6245 inches, and a surface finish of 16 µin. or finer. The housing is carbon steel with a black oxide finish, and the bearing is self-aligning to ±5°.

Datasheet Summary
Powered by GS/AI

Flange-mounted needle roller bearing with a 5/8 inch bore, designed for radial loads up to 1150 lbf at a maximum speed of 17600 rpm. The bearing has a flange height of 0.89 inches, a nominal overall length of 1-9/32 inches, an overall width of 1.85 inches, and a mounting hole distance of 1.53 inches. It operates within a temperature range of -22°F to +212°F and requires a shaft with a diameter of 0.6250 inches, a minimum diameter of 0.6245 inches, and a surface finish of 16 µin. or finer. The housing is carbon steel with a black oxide finish, and the bearing is self-aligning to ±5°.

Suppliers

Company
Product
Description
Supplier Links
0.625
Hicksville, NY, United States
0.625" Bore, Needle roller flange mounted pressbearings
A 7Z56-BFM625N
0.625" Bore, Needle roller flange mounted pressbearings A 7Z56-BFM625N
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Needle Roller Bearings
Product Number A 7Z56-BFM625N
Product Name 0.625" Bore, Needle roller flange mounted pressbearings
Type Self-aligning
Unlock Full Specs
to access all available technical data

Similar Products

Hardened and Grounded Inner Race for Mounting Needle Roller Bearing - S99RH2MBNR1722 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2MBN1412 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.5512 inch (14.000 mm)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2-BN0408 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Static Axial 165 lbs (75 kg)
Dynamic Axial 240 lbs (109 kg)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2-BN1612 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Static Axial 1210 lbs (549 kg)
Dynamic Axial 1040 lbs (472 kg)
View Details