Stock Drive Products & Sterling Instrument - SDP/SI 0.375" Bore, 0.812" Panel hole size, Needle Roller Pressbearing. A 7Z47-PSN375

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 7Z47-PSN375 is a needle roller pressbearing with a 3/8 inch bore, designed for high-speed, high-load applications with press-fit installation. It has a flange diameter of 0.812 inch, a panel hole size of 0.88 inch, a height of 0.60 inch, and a maximum radial load rating of 600 lbf at 29500 rpm. The bearing uses a drawn cup with a carbon steel housing and black oxide finish, and requires a shaft material with a Rockwell C hardness of 58 to 64 and a surface finish of 16 µin. or finer. Operating temperature range is -22°F to +212°F.

Datasheet Summary
Powered by GS/AI

The A 7Z47-PSN375 is a needle roller pressbearing with a 3/8 inch bore, designed for high-speed, high-load applications with press-fit installation. It has a flange diameter of 0.812 inch, a panel hole size of 0.88 inch, a height of 0.60 inch, and a maximum radial load rating of 600 lbf at 29500 rpm. The bearing uses a drawn cup with a carbon steel housing and black oxide finish, and requires a shaft material with a Rockwell C hardness of 58 to 64 and a surface finish of 16 µin. or finer. Operating temperature range is -22°F to +212°F.

Suppliers

Company
Product
Description
Supplier Links
0.375
Hicksville, NY, United States
0.375" Bore, 0.812" Panel hole size, Needle Roller Pressbearing.
A 7Z47-PSN375
0.375" Bore, 0.812" Panel hole size, Needle Roller Pressbearing. A 7Z47-PSN375
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Needle Roller Bearings
Product Number A 7Z47-PSN375
Product Name 0.375" Bore, 0.812" Panel hole size, Needle Roller Pressbearing.
Type Self-aligning
Unlock Full Specs
to access all available technical data

Similar Products

20mm ID, 25.007mm OD Alloy Steel Inner Race for Needle Bearing - BNDIRXM2025265 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
0.625
Specs
Type Self-aligning
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
Hardened and Grounded Inner Race for Mounting Needle Roller Bearing - S99RH2MBNR0812 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.3150 inch (8.000 mm)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2MBN1812 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.7087 inch (18.000 mm)
View Details