Stock Drive Products & Sterling Instrument - SDP/SI A 7Z 7M2541 Comprised of 2 Washers and a Retainer with Balls A 7Z 7M2541

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 7Z 7M2541ST is a stainless steel thrust bearing set comprising 440C stainless steel balls hardened to HRC 58-65, a molded nylon retainer rated for 120°C maximum, and a 410 stainless steel washer hardened to HRC 38-42. The bearing has a bore diameter of 25 mm (tolerance 25.30-25.07 mm), an outer diameter of 41 mm (tolerance 40.97-40.69 mm), and a total thickness of 33.3 mm. It contains 10 balls, each with a diameter of 4.76 mm, and has a static load rating of 1428 N at 15 rpm and 756 N at 100 rpm. Load capacity at 900 rpm is approximately 50% of the 100 rpm rating.

Datasheet Summary
Powered by GS/AI

A 7Z 7M2541ST is a stainless steel thrust bearing set comprising 440C stainless steel balls hardened to HRC 58-65, a molded nylon retainer rated for 120°C maximum, and a 410 stainless steel washer hardened to HRC 38-42. The bearing has a bore diameter of 25 mm (tolerance 25.30-25.07 mm), an outer diameter of 41 mm (tolerance 40.97-40.69 mm), and a total thickness of 33.3 mm. It contains 10 balls, each with a diameter of 4.76 mm, and has a static load rating of 1428 N at 15 rpm and 756 N at 100 rpm. Load capacity at 900 rpm is approximately 50% of the 100 rpm rating.

Suppliers

Company
Product
Description
Supplier Links
A 7Z 7M2541 Comprised of 2 Washers and a Retainer with Balls - A 7Z 7M2541 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
A 7Z 7M2541 Comprised of 2 Washers and a Retainer with Balls
A 7Z 7M2541
A 7Z 7M2541 Comprised of 2 Washers and a Retainer with Balls A 7Z 7M2541
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Thrust Bearings
Product Number A 7Z 7M2541
Product Name A 7Z 7M2541 Comprised of 2 Washers and a Retainer with Balls
Unlock Full Specs
to access all available technical data

Similar Products

0.062
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 0.5620 inch (14.275 mm)
View Details
3.2mm I.D., 9.5mm O.D., 1.6mm Thick, Oil Impregnated Bronze - A 7B 7M0316 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
View Details
0.093
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 0.6880 inch (17.475 mm)
View Details