Sintered thrust washers in the S series are oil-impregnated bronze, self-lubricating components designed for axial load applications. The part A 7B 7-S322602 has an inner diameter of 1.0155 inches and an outer diameter of 1.6250 inches, with a thickness specified as 1/16 inch. Tolerances for inner diameter are ±0.005 inch for sizes up to and including 1.253 inch, and outer diameter tolerances are ±0.015 inch for sizes over 1.500 inch up to 3.000 inch, with no negative deviation. The part is mounted as a thin, flat washer with no provision for rolling elements, serving as a plain bearing surface.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Thrust Bearings |
| Product Number | A 7B 7-S322602 |
| Product Name | 1.0155" Inside Dia., 1.625" Outside Dia., 0.0625" Thick, Oil Impregnated Bronze Thrust Washer |
| Type | Thrust Washer |