A 7Z 7M1932 is a thrust bearing set consisting of a molded nylon retainer with hardened S.A.E 1018 steel balls and a CR1075 steel washer, designed to support axial loads in rotating systems. The bearing has a bore diameter of 19 mm (tolerance 19.25...19.08 mm), an outer diameter of 32 mm (tolerance 31.98...31.75 mm), and a total thickness of 25.4 mm. It contains eight balls with a diameter of 3.97 mm and is rated for a dynamic load of 1303 N at 15 rpm and 689 N at 100 rpm. The retainer is rated for maximum operating temperatures up to 120°C.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Thrust Bearings |
| Product Number | A 7Z 7M1932ST |
| Product Name | A 7Z 7M1932ST Comprised of 2 Washers and a Retainer with Balls |
| Bearing / Retainer Specialty Material | Stainless Steel |