Stock Drive Products & Sterling Instrument - SDP/SI 1.27mm Thick Hardened Stainless Steel Washer A 7Y 7M0512

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 7Y 7M0512 is a hardened stainless steel thrust washer, 1.27 mm thick, with an outer diameter of 12 mm and an inner diameter of 5 mm, designed for use in metric thrust bearing assemblies. It is paired with 440C stainless steel balls and a molded nylon retainer in complete bearing sets. The washer is hardened to HRC 38...42 and supports dynamic load ratings of 218 N at 100 rpm. The washer is part of a series where all variants share the same material and hardening specifications.

Datasheet Summary
Powered by GS/AI

A 7Y 7M0512 is a hardened stainless steel thrust washer, 1.27 mm thick, with an outer diameter of 12 mm and an inner diameter of 5 mm, designed for use in metric thrust bearing assemblies. It is paired with 440C stainless steel balls and a molded nylon retainer in complete bearing sets. The washer is hardened to HRC 38...42 and supports dynamic load ratings of 218 N at 100 rpm. The washer is part of a series where all variants share the same material and hardening specifications.

Suppliers

Company
Product
Description
Supplier Links
1.27mm Thick Hardened Stainless Steel Washer - A 7Y 7M0512 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1.27mm Thick Hardened Stainless Steel Washer
A 7Y 7M0512
1.27mm Thick Hardened Stainless Steel Washer A 7Y 7M0512
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Thrust Bearings
Product Number A 7Y 7M0512
Product Name 1.27mm Thick Hardened Stainless Steel Washer
Type Thrust Washer
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 0.9380 inch (23.825 mm)
View Details