Stock Drive Products & Sterling Instrument - SDP/SI A 7Z 7-062 - Comprised of a Retainer with balls (A 7M 7-062) and Two(2) Washers ( A 7Q 7-062 ) A 7Z 7-062

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 7Z 7-062 is a complete bearing set that includes a retainer with balls (A 7M 7-062) and two washers (A 7Q 7-062). The balls are made from S.A.E 1018 steel, hardened to a minimum of Rc 60, while the retainer is constructed from molded nylon, suitable for temperatures up to 250°F. The washers are made from CR1075 steel, hardened to a hardness range of Rc 59-61. This bearing set is designed for applications requiring low friction and efficient load transfer, making it suitable for various mechanical assemblies. The product features a range of bore sizes and load ratings, allowing for flexibility in design and application. The A 7Z 7-062 is part of a series that includes multiple configurations, providing options for engineers to select the appropriate specifications for their projects.

Datasheet Summary
Powered by GS/AI

The A 7Z 7-062 is a complete bearing set that includes a retainer with balls (A 7M 7-062) and two washers (A 7Q 7-062). The balls are made from S.A.E 1018 steel, hardened to a minimum of Rc 60, while the retainer is constructed from molded nylon, suitable for temperatures up to 250°F. The washers are made from CR1075 steel, hardened to a hardness range of Rc 59-61. This bearing set is designed for applications requiring low friction and efficient load transfer, making it suitable for various mechanical assemblies. The product features a range of bore sizes and load ratings, allowing for flexibility in design and application. The A 7Z 7-062 is part of a series that includes multiple configurations, providing options for engineers to select the appropriate specifications for their projects.

Suppliers

Company
Product
Description
Supplier Links
A 7Z 7-062 - Comprised of a Retainer with balls (A 7M 7-062) and Two(2) Washers ( A 7Q 7-062 ) - A 7Z 7-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
A 7Z 7-062 - Comprised of a Retainer with balls (A 7M 7-062) and Two(2) Washers ( A 7Q 7-062 )
A 7Z 7-062
A 7Z 7-062 - Comprised of a Retainer with balls (A 7M 7-062) and Two(2) Washers ( A 7Q 7-062 ) A 7Z 7-062
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Thrust Bearings
Product Number A 7Z 7-062
Product Name A 7Z 7-062 - Comprised of a Retainer with balls (A 7M 7-062) and Two(2) Washers ( A 7Q 7-062 )
Outside Diameter 1.1250 inch (28.575 mm)
Unlock Full Specs
to access all available technical data

Similar Products

A 7Z 7-050 - Comprised of a Retainer with balls (A 7M 7-050) and Two(2) Washers ( A 7Q 7-050 ) - A 7Z 7-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Outside Diameter 0.9380 inch (23.825 mm)
View Details
0.062
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 0.3750 inch (9.525 mm)
View Details
3.2mm I.D., 9.5mm O.D., 1.6mm Thick, Oil Impregnated Bronze - A 7B 7M0316 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
View Details