Stock Drive Products & Sterling Instrument - SDP/SI A 7Z 7-037 - Comprised of a Retainer with balls (A 7M 7-037) and Two(2) Washers ( A 7Q 7-037 ) A 7Z 7-037

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 7Z 7-037 is a thrust bearing set consisting of six hardened S.A.E 1018 steel balls, a molded nylon retainer rated for up to 250°F, and two CR1075 steel washers hardened to Rc 59-61. It has a bore diameter of 3/8 inch, an outer diameter of 13/16 inch, and a total thickness of 19/32 inch. The bearing supports a static load rating of 175 lbf at 15 rpm and 93 lbf at 100 rpm. The retainer and washer components are available separately as A 7M 7-037 and A 7Q 7-037 respectively.

Datasheet Summary
Powered by GS/AI

The A 7Z 7-037 is a thrust bearing set consisting of six hardened S.A.E 1018 steel balls, a molded nylon retainer rated for up to 250°F, and two CR1075 steel washers hardened to Rc 59-61. It has a bore diameter of 3/8 inch, an outer diameter of 13/16 inch, and a total thickness of 19/32 inch. The bearing supports a static load rating of 175 lbf at 15 rpm and 93 lbf at 100 rpm. The retainer and washer components are available separately as A 7M 7-037 and A 7Q 7-037 respectively.

Suppliers

Company
Product
Description
Supplier Links
A 7Z 7-037 - Comprised of a Retainer with balls (A 7M 7-037) and Two(2) Washers ( A 7Q 7-037 ) - A 7Z 7-037 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
A 7Z 7-037 - Comprised of a Retainer with balls (A 7M 7-037) and Two(2) Washers ( A 7Q 7-037 )
A 7Z 7-037
A 7Z 7-037 - Comprised of a Retainer with balls (A 7M 7-037) and Two(2) Washers ( A 7Q 7-037 ) A 7Z 7-037
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Thrust Bearings
Product Number A 7Z 7-037
Product Name A 7Z 7-037 - Comprised of a Retainer with balls (A 7M 7-037) and Two(2) Washers ( A 7Q 7-037 )
Outside Diameter 0.8120 inch (20.625 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.05
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 0.1880 inch (4.775 mm)
View Details
A 7Z 7-075 - Comprised of a Retainer with balls (A 7M 7-075) and Two(2) Washers ( A 7Q 7-075 ) - A 7Z 7-075 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Outside Diameter 1.2500 inch (31.750 mm)
View Details
A 7Z 7-081 - Comprised of a Retainer with balls (A 7M 7-081) and Two(2) Washers ( A 7Q 7-081 ) - A 7Z 7-081 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Outside Diameter 1.3120 inch (33.325 mm)
View Details