Stock Drive Products & Sterling Instrument - SDP/SI A 7Z 7-031ST - Comprised of a Retainer with balls (A 7M 7-031ST) and Two(2) Washers ( A 7Y 7-031 ) A 7Z 7-031ST

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 7Z 7-031ST is a complete bearing set that includes a retainer with balls (A 7M 7-031ST) and two washers (A 7Y 7-031). The balls are made from 440C stainless steel, hardened to a Rockwell hardness of Rc 58-65, providing durability and resistance to wear. The retainer is constructed from molded nylon, suitable for temperatures up to 250°F. The washers are made from 410 stainless steel, hardened to Rc 38-42, ensuring strength and stability. This bearing set is designed for various bore sizes ranging from 1/8 inch to 1-1/2 inches, with corresponding outer diameters and thicknesses specified in the datasheet. The load ratings vary based on the bore size, with maximum ratings reaching up to 381 lbs at lower RPMs. The product is suitable for applications requiring reliable performance in reducing friction and maintaining alignment of rotating components.

Datasheet Summary
Powered by GS/AI

The A 7Z 7-031ST is a complete bearing set that includes a retainer with balls (A 7M 7-031ST) and two washers (A 7Y 7-031). The balls are made from 440C stainless steel, hardened to a Rockwell hardness of Rc 58-65, providing durability and resistance to wear. The retainer is constructed from molded nylon, suitable for temperatures up to 250°F. The washers are made from 410 stainless steel, hardened to Rc 38-42, ensuring strength and stability. This bearing set is designed for various bore sizes ranging from 1/8 inch to 1-1/2 inches, with corresponding outer diameters and thicknesses specified in the datasheet. The load ratings vary based on the bore size, with maximum ratings reaching up to 381 lbs at lower RPMs. The product is suitable for applications requiring reliable performance in reducing friction and maintaining alignment of rotating components.

Suppliers

Company
Product
Description
Supplier Links
A 7Z 7-031ST - Comprised of a Retainer with balls (A 7M 7-031ST) and Two(2) Washers ( A 7Y 7-031 ) - A 7Z 7-031ST - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
A 7Z 7-031ST - Comprised of a Retainer with balls (A 7M 7-031ST) and Two(2) Washers ( A 7Y 7-031 )
A 7Z 7-031ST
A 7Z 7-031ST - Comprised of a Retainer with balls (A 7M 7-031ST) and Two(2) Washers ( A 7Y 7-031 ) A 7Z 7-031ST
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Thrust Bearings
Product Number A 7Z 7-031ST
Product Name A 7Z 7-031ST - Comprised of a Retainer with balls (A 7M 7-031ST) and Two(2) Washers ( A 7Y 7-031 )
Outside Diameter 0.6250 inch (15.875 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 1.1250 inch (28.575 mm)
View Details
0.093
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details