A 7Z 5MUR1706 is an idler roller with a 17 mm outside diameter, 6 mm bore, and urethane 60 durometer surface, featuring a sintered bronze bearing and aluminum sleeve. It has a face width of 14 mm and a bearing flange thickness of 2 mm. The roller length is 6.35 mm, the sleeve outside diameter is 12.7 mm, and the bore diameter is 17 mm. The product is designed for mechanical conveying applications with metric dimensions and no chamfers on either side.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Drive Rollers and Idler Rollers |
| Product Number | A 7Z 5MUR1706 |
| Product Name | 17mm Outside diameter, 6mm Bore, Urethane Roller with Sintered Flange Bearing |
| Application | Conveyor |