The S7AYPAM32120618 is a low-cost idler with a 6 mm stainless steel shaft and a 18 mm outside diameter, mounted on a sintered bronze bearing. The housing and shaft are made of 303 stainless steel. It has a total length of 32 mm, a flange-to-flange length of 12 mm, and a bearing face length of 15 mm. The bearing flange diameter exceeds the shaft diameter, providing retaining ring clearance. The part is designed for light-duty mechanical applications requiring corrosion resistance and self-lubricating performance.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Drive Rollers and Idler Rollers |
| Product Number | S7AYPAM32120618 |
| Product Name | 18mm Outside Dia. Low Cost Idlers, Mounted on Sintered Bearings |
| Application | Conveyor |