Stock Drive Products & Sterling Instrument - SDP/SI 1.988" Dia, Urethane Surface Roller, no Bearing A 7Z 5-UR1937

Description
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
Request a Quote
Description
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 7Z 5-UR1937 is a 1.988-inch diameter urethane-surfaced idler roller supplied without a bearing, with a 1-3/8-inch width and 0.687-inch bore diameter. The roller features a neoprene or urethane surface vulcanized to an aluminum sleeve, with a sintered bronze bearing omitted per specification. It is designed for applications requiring a non-bearing, high-durability roller surface.

Datasheet Summary
Powered by GS/AI

A 7Z 5-UR1937 is a 1.988-inch diameter urethane-surfaced idler roller supplied without a bearing, with a 1-3/8-inch width and 0.687-inch bore diameter. The roller features a neoprene or urethane surface vulcanized to an aluminum sleeve, with a sintered bronze bearing omitted per specification. It is designed for applications requiring a non-bearing, high-durability roller surface.

Suppliers

Company
Product
Description
Supplier Links
1.988
Hicksville, NY, United States
1.988" Dia, Urethane Surface Roller, no Bearing
A 7Z 5-UR1937
1.988" Dia, Urethane Surface Roller, no Bearing A 7Z 5-UR1937
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.

Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Drive Rollers and Idler Rollers
Product Number A 7Z 5-UR1937
Product Name 1.988" Dia, Urethane Surface Roller, no Bearing
Application Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

0.922
Specs
Application Conveyor
Type Feed Roller
Material Plastic; Urethane
View Details
20mm Outside Diameter, 10mm Bore Urethane Feed Roller with Aluminum Insert - A 7M 5MUR2010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Conveyor
Type Feed Roller
Material Plastic; Urethane
View Details
1/2 O.D. All Stainless Steel Idler Mounted on two Ball Bearings - A 7Y 5-IS3725 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Conveyor
Type Idler Roller
Length/Width 1.25 inch (31.75 mm)
View Details
0.75
Specs
Application Conveyor
Type Feed Roller
Material Plastic; Urethane
View Details