A 7T 5MUR1405 is a urethane feed roller with a 14 mm outside diameter, 5 mm bore, and aluminum sleeve, designed for material handling applications. The roller has a 60 durometer urethane surface and is supplied with two set screws. The aluminum sleeve has no chamfer and is sized for an M3 set screw. The roller length is 11.1 mm, and the bore diameter tolerance is ±0.075 mm. The outer diameter tolerance is ±0.25 mm.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Drive Rollers and Idler Rollers |
| Product Number | A 7T 5MUR1405 |
| Product Name | 14mm Outside Diameter, 5mm Bore Urethane Feed Roller with Aluminum Insert |
| Application | Conveyor |