Stock Drive Products & Sterling Instrument - SDP/SI 2.36mm Thick Hardened Stainless Steel Washer A 7Y 7M1628

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 7Y 7M1628 is a hardened stainless steel washer for use in thrust bearing assemblies, with an outer diameter of 28 mm, inner diameter of 16 mm, and thickness of 2.36 mm, conforming to the tolerance of ±0.08 mm. It is designed for use with bearings containing 6 balls of 3.97 mm diameter, supporting a dynamic load rating of 778 N at 100 rpm and 414 N at 900 rpm. The washer is made from 410 stainless steel hardened to HRC 38...42.

Datasheet Summary
Powered by GS/AI

A 7Y 7M1628 is a hardened stainless steel washer for use in thrust bearing assemblies, with an outer diameter of 28 mm, inner diameter of 16 mm, and thickness of 2.36 mm, conforming to the tolerance of ±0.08 mm. It is designed for use with bearings containing 6 balls of 3.97 mm diameter, supporting a dynamic load rating of 778 N at 100 rpm and 414 N at 900 rpm. The washer is made from 410 stainless steel hardened to HRC 38...42.

Suppliers

Company
Product
Description
Supplier Links
2.36mm Thick Hardened Stainless Steel Washer - A 7Y 7M1628 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
2.36mm Thick Hardened Stainless Steel Washer
A 7Y 7M1628
2.36mm Thick Hardened Stainless Steel Washer A 7Y 7M1628
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Thrust Bearings
Product Number A 7Y 7M1628
Product Name 2.36mm Thick Hardened Stainless Steel Washer
Type Thrust Washer
Unlock Full Specs
to access all available technical data

Similar Products

0.05
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 0.1880 inch (4.775 mm)
View Details
A 7Z 7-100ST - Comprised of a Retainer with balls (A 7M 7-100ST) and Two(2) Washers ( A 7Y 7-100 ) - A 7Z 7-100ST - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Outside Diameter 1.6250 inch (41.275 mm)
Bearing / Retainer Specialty Material Stainless Steel
View Details