Stock Drive Products & Sterling Instrument - SDP/SI 1.57mm Thick Hardened Stainless Steel Washer A 7Y 7M1021

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 7Y 7M1021 is a hardened stainless steel washer used in thrust bearing assemblies, with a thickness of 1.57 mm and a tolerance of +0.06/-0.05 mm. It is paired with a nylon retainer and 440C stainless steel balls in the complete bearing set A 7Z 7M1021ST, and conforms to the dimensions of the metric series: bore 10 mm (10.19-10.06 mm), outer diameter 21 mm (20.96-20.78 mm), and washer outer diameter 15.1 mm. The washer is made from 410 stainless steel hardened to HRC 38-42.

Datasheet Summary
Powered by GS/AI

A 7Y 7M1021 is a hardened stainless steel washer used in thrust bearing assemblies, with a thickness of 1.57 mm and a tolerance of +0.06/-0.05 mm. It is paired with a nylon retainer and 440C stainless steel balls in the complete bearing set A 7Z 7M1021ST, and conforms to the dimensions of the metric series: bore 10 mm (10.19-10.06 mm), outer diameter 21 mm (20.96-20.78 mm), and washer outer diameter 15.1 mm. The washer is made from 410 stainless steel hardened to HRC 38-42.

Suppliers

Company
Product
Description
Supplier Links
1.57mm Thick Hardened Stainless Steel Washer - A 7Y 7M1021 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1.57mm Thick Hardened Stainless Steel Washer
A 7Y 7M1021
1.57mm Thick Hardened Stainless Steel Washer A 7Y 7M1021
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Thrust Bearings
Product Number A 7Y 7M1021
Product Name 1.57mm Thick Hardened Stainless Steel Washer
Type Thrust Washer
Unlock Full Specs
to access all available technical data

Similar Products

A 7Z 7-068ST - Comprised of a Retainer with balls (A 7M 7-068ST) and Two(2) Washers ( A 7Y 7-068 ) - A 7Z 7-068ST - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Outside Diameter 1.1880 inch (30.175 mm)
Bearing / Retainer Specialty Material Stainless Steel
View Details
3.18mm Thick Hardened Carbon Steel Washer - A 7Q 7M2844 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Metric
Bore 1.1024 inch (28.000 mm)
View Details