Stock Drive Products & Sterling Instrument - SDP/SI M5 x 0.8 Thread, 6mm Shoulder Dia., 6mm Shoulder length, Stainless Steel A 9X25M0506

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M5 x 0.8 Thread, 6mm Shoulder Diameter, and 6mm Shoulder Length fastener from Stock Drive Products & Sterling Instrument - SDP/SI is made from 303 stainless steel, providing good corrosion resistance and durability. This fastener features a metric thread size of M5 x 0.8, making it suitable for various applications requiring a secure connection. The shoulder design allows for precise alignment and load distribution, which can be beneficial in mechanical assemblies. This product is part of a series that includes various other thread sizes, allowing for flexibility in selection based on specific project requirements.

Datasheet Summary
Powered by GS/AI

The M5 x 0.8 Thread, 6mm Shoulder Diameter, and 6mm Shoulder Length fastener from Stock Drive Products & Sterling Instrument - SDP/SI is made from 303 stainless steel, providing good corrosion resistance and durability. This fastener features a metric thread size of M5 x 0.8, making it suitable for various applications requiring a secure connection. The shoulder design allows for precise alignment and load distribution, which can be beneficial in mechanical assemblies. This product is part of a series that includes various other thread sizes, allowing for flexibility in selection based on specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
M5 x 0.8 Thread, 6mm Shoulder Dia., 6mm Shoulder length, Stainless Steel - A 9X25M0506 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
M5 x 0.8 Thread, 6mm Shoulder Dia., 6mm Shoulder length, Stainless Steel
A 9X25M0506
M5 x 0.8 Thread, 6mm Shoulder Dia., 6mm Shoulder length, Stainless Steel A 9X25M0506
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number A 9X25M0506
Product Name M5 x 0.8 Thread, 6mm Shoulder Dia., 6mm Shoulder length, Stainless Steel
Screw Type Shoulder Screw
Unlock Full Specs
to access all available technical data

Similar Products

5/16-18 Knurl head thumb screw.,1.172
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Thumb Screw
Head Type Other; Nylon Knurl
Material Plastic; Nylon
View Details
0.75
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
M10 X 1.5 Thread, 20mm Head Dia, 16mm Shoulder Length, 303 Stainless Steel - A 9X15M1016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Head Type Other; Standard
Metric M10
View Details
#6-32 Flat Head Machine Screw, 0.5
Specs
Screw Type Machine Screw
Head Type Flat Head; Other; Flat
Standard Drives Slotted
View Details