Stock Drive Products & Sterling Instrument - SDP/SI 0.38 I.D., 0.75 O.D., 302 Stainless Steel Belleville Spring Washer A 7X 9-24040

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 7X 9-24040 is a 302 stainless steel Belleville spring washer with an inner diameter of 0.380 inch, an outer diameter of 0.750 inch, and a thickness of 0.0400 inch. It has a free height of 0.059 inch and a loaded height of 0.0490 inch, with a load range of 199 to 271 lbf at the loaded height and a maximum load of 415 lbf. The washer is designed for use in stacked configurations, where parallel stacking multiplies load capacity and opposing stacking multiplies deflection.

Datasheet Summary
Powered by GS/AI

A 7X 9-24040 is a 302 stainless steel Belleville spring washer with an inner diameter of 0.380 inch, an outer diameter of 0.750 inch, and a thickness of 0.0400 inch. It has a free height of 0.059 inch and a loaded height of 0.0490 inch, with a load range of 199 to 271 lbf at the loaded height and a maximum load of 415 lbf. The washer is designed for use in stacked configurations, where parallel stacking multiplies load capacity and opposing stacking multiplies deflection.

Suppliers

Company
Product
Description
Supplier Links
0.38 I.D., 0.75 O.D., 302 Stainless Steel Belleville Spring Washer - A 7X 9-24040 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
0.38 I.D., 0.75 O.D., 302 Stainless Steel Belleville Spring Washer
A 7X 9-24040
0.38 I.D., 0.75 O.D., 302 Stainless Steel Belleville Spring Washer A 7X 9-24040
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number A 7X 9-24040
Product Name 0.38 I.D., 0.75 O.D., 302 Stainless Steel Belleville Spring Washer
Washer Type Belleville
Unlock Full Specs
to access all available technical data

Similar Products

Wave Spring Washer, 0.095
Specs
Washer Type Wave
Material StainlessSteel; Stainless Steel
Inside Diameter 0.095 inch (2.413 mm)
View Details
Wave Spring Washers, 17mm Inside Diameter, 30mm Outside Diameter, M16 Screw Size, Material- Spring Steel HRC 43-50. - MD0137MQB300 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material Spring Steel HRC 43-50; Spring Steel
Inside Diameter 0.669 inch (17.000 mm)
View Details
0.63 I.D., 1.25 O.D., C1095 Spring Steel Belleville Spring Washer - A 7Q 9-40062 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Belleville
Material C1095 Spring Steel; Spring Steel
Inside Diameter 0.630 inch (16.002 mm)
View Details
Molded Sholuder Washer, 1/4 Screw Size, .260in. Inside Diameter, .562in. Outside Diameter, .120in. Overall Width. Material- Nylon (Zytel 101). - A 9M68-1806 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Shoulder
Inside Diameter 0.260 inch (6.604 mm)
Outside Diameter 0.562 inch (14.275 mm)
View Details