Stock Drive Products & Sterling Instrument - SDP/SI 0.093 I.D., 0.187 O.D., 302 Stainless Steel Belleville Spring Washer A 7X 9-06010

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 7X 9-06010 is a 302 stainless steel Belleville spring washer with an inner diameter of 0.093 inch, an outer diameter of 0.187 inch, and a thickness of 0.0100 inch. It has a free height of 0.015 inch, a loaded height of 0.0125 inch, and a load range of 13 to 17.6 pounds at 0.0025 inch deflection, with a maximum load of 27.8 pounds. The washer is designed for use in stacking configurations, either opposing or parallel, to achieve desired load and deflection characteristics.

Datasheet Summary
Powered by GS/AI

A 7X 9-06010 is a 302 stainless steel Belleville spring washer with an inner diameter of 0.093 inch, an outer diameter of 0.187 inch, and a thickness of 0.0100 inch. It has a free height of 0.015 inch, a loaded height of 0.0125 inch, and a load range of 13 to 17.6 pounds at 0.0025 inch deflection, with a maximum load of 27.8 pounds. The washer is designed for use in stacking configurations, either opposing or parallel, to achieve desired load and deflection characteristics.

Suppliers

Company
Product
Description
Supplier Links
0.093 I.D., 0.187 O.D., 302 Stainless Steel Belleville Spring Washer - A 7X 9-06010 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
0.093 I.D., 0.187 O.D., 302 Stainless Steel Belleville Spring Washer
A 7X 9-06010
0.093 I.D., 0.187 O.D., 302 Stainless Steel Belleville Spring Washer A 7X 9-06010
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number A 7X 9-06010
Product Name 0.093 I.D., 0.187 O.D., 302 Stainless Steel Belleville Spring Washer
Washer Type Belleville
Unlock Full Specs
to access all available technical data

Similar Products

0.151
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.151 inch (3.835 mm)
Outside Diameter 0.387 inch (9.830 mm)
View Details
Stainless Steel Split Lock Washers for M8 Screw, 12.2mm (I.D.), 21.1mm (OD) - MD0127MQB120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Helical Spring
Material Spring Steel; Spring Steel
Inside Diameter 0.480 inch (12.200 mm)
View Details
Countersunk Finishing Washer, #8 Screw Size, 0.171in. Inside Diameter, 0.515in. Outside Diameter, 0.115in. Thick. Material - Nylon (Zytel 101). - A 9M69-1611 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Inside Diameter 0.171 inch (4.343 mm)
Outside Diameter 0.515 inch (13.081 mm)
Number Size No. 8
View Details
Wave Spring Washers, 8.4mm Inside Diameter, 15mm Outside Diameter, M8 Screw Size, Material- Stainless Steel. - MD4463MXP150X040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material StainlessSteel; Stainless Steel
Inside Diameter 0.331 inch (8.400 mm)
View Details