Stock Drive Products & Sterling Instrument - SDP/SI 0.125" I.D., 0.1875" O.D., 0.012" Thick Shaft Spacer A 7X 8-C04012

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 7X 8-C04012 is a 0.012-inch thick shaft spacer made of 300 series stainless steel, with an inner diameter of 1/8 inch and an outer diameter of 3/16 inch.

Datasheet Summary
Powered by GS/AI

The A 7X 8-C04012 is a 0.012-inch thick shaft spacer made of 300 series stainless steel, with an inner diameter of 1/8 inch and an outer diameter of 3/16 inch.

Suppliers

Company
Product
Description
Supplier Links
0.125
Hicksville, NY, United States
0.125" I.D., 0.1875" O.D., 0.012" Thick Shaft Spacer
A 7X 8-C04012
0.125" I.D., 0.1875" O.D., 0.012" Thick Shaft Spacer A 7X 8-C04012
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Posts, Spacers, and Standoffs
Product Number A 7X 8-C04012
Product Name 0.125" I.D., 0.1875" O.D., 0.012" Thick Shaft Spacer
Type & Shape Spacer; Round
Unlock Full Specs
to access all available technical data

Similar Products

Hexagonal Spacer With #4-40 Thread, Made from Brass - A 9B43-E44008 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
Square Spacer With #10-32 Thread, Made From Aluminum Alloy - A 9A43-A103264 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Square
Mounting Threaded
Material Metal; Aluminum
View Details
Round Spacer With .140 Bore, 0.25(OD), Made From Aluminum Alloy - A 9A43-F1416 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; Aluminum
Outside Diameter 0.2500 inch (6.35 mm)
View Details
1.250
Specs
Type & Shape Round
Material Metal; Steel
Body Length 1.25 inch (31.75 mm)
View Details