A 7T 5MUR1905 is a urethane feed roller with a 19 mm outside diameter, 5 mm bore, and aluminum sleeve, designed for material handling applications. The roller features a 60 durometer urethane surface and includes two set screws for shaft retention. It has a shaft bore diameter of 6.35 mm, a hub length of 11.1 mm, and uses an M3 set screw. The roller is supplied without a bearing and has no chamfer on the aluminum sleeve.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Drive Rollers and Idler Rollers |
| Product Number | A 7T 5MUR1905 |
| Product Name | 19mm Outside Diameter, 5mm Bore Urethane Feed Roller with Aluminum Insert |
| Application | Conveyor |