Steel linear tracks with mounting holes, sized for 12.7 mm wide carriages, are available in hardened AISI 1045 carbon steel with a hardness of HRC 58 to 60. The track is 1244.6 mm long and features a hole spacing of 13 holes positioned at 12.7 mm intervals. Dimensions include a width of 101.6 mm, a height of 8.74 mm, and a hole diameter of 9.53 mm. The product adheres to ISO projection conventions for its physical layout.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7Q15M44900 |
| Product Name | Steel Track with Mounting Holes, Size 4, 1244.6mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 1045 Carbon Steel |
| Additional Material Specifications | Hardened (HRC 58-60) |