The BKYCOM-T204863D is a hardened stainless steel V-groove track with predrilled mounting holes, designed for linear motion applications. It measures 48.63 inches in length, has a 0.310-inch groove width, and features seven mounting holes spaced to accommodate standard installation. The track is made from AISI 420 stainless steel with a hardened running surface at Rc 40, polished and oiled. Its dimensions include a 0.219-inch height, 0.625-inch width, 0.093-inch hole diameter, and 0.187-inch hole spacing. The track supports butt-jointing for longer stroke lengths.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | BKYCOM-T204863D |
| Product Name | 420 Stainless Steel Track, With Mounting Holes, Hardened to RC53, 48.63' Long |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Stainless Steel; 420 Stainless Steel |
| Additional Material Specifications | Hardened to RC53 |