Steel linear tracks with mounting holes, sized for guide systems, are available in hardened AISI 1045 carbon steel with a hardness of HRC 58 to 60, indicated by material code Q. The track is 625.6 mm long, has a width of 76.2 mm, a height of 7.87 mm, and features five mounting holes spaced to fit standard configurations. The holes have a diameter of 5.16 mm, with a center-to-center spacing of 76.2 mm between the first and last holes. The track includes standard projections per ISO convention.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7Q15M22463 |
| Product Name | Steel Track with Mounting Holes, Size 2, 625.6mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 1045 Carbon Steel |
| Additional Material Specifications | Hardened (HRC 58-60) |