Stock Drive Products & Sterling Instrument - SDP/SI Double-Edged Size 0 Steel Track, 774.7mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened. A 7Q15M03050

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Double-edged size 0 steel tracks are linear guide components designed for use with V-grooved wheels. This hardened variant is made of AISI 1045 carbon steel with a hardness of HRC 58 to 60. The track measures 774.7 mm in length, with a width of 13.11 mm, height of 3.89 mm, and a V-groove depth of 1.52 mm. The single row of holes features a center-to-center spacing of 6.35 mm and an overall hole count of 16. All dimensions are in millimeters.

Datasheet Summary
Powered by GS/AI

Double-edged size 0 steel tracks are linear guide components designed for use with V-grooved wheels. This hardened variant is made of AISI 1045 carbon steel with a hardness of HRC 58 to 60. The track measures 774.7 mm in length, with a width of 13.11 mm, height of 3.89 mm, and a V-groove depth of 1.52 mm. The single row of holes features a center-to-center spacing of 6.35 mm and an overall hole count of 16. All dimensions are in millimeters.

Suppliers

Company
Product
Description
Supplier Links
Double-Edged Size 0 Steel Track, 774.7mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened. - A 7Q15M03050 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Double-Edged Size 0 Steel Track, 774.7mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened.
A 7Q15M03050
Double-Edged Size 0 Steel Track, 774.7mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened. A 7Q15M03050
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number A 7Q15M03050
Product Name Double-Edged Size 0 Steel Track, 774.7mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened.
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 045 Carbon Steel (HRC 58)
Additional Material Specifications Hardened
Unlock Full Specs
to access all available technical data

Similar Products

16 Teeth, 3/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Material Steel; Carbon Steel
Guide Length 72 inch (1829 mm)
View Details
Steel Track with Mounting Holes, Size 2, 1540mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened. - A 7Q15M26063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Carbon Steel
Additional Material Specifications Hardened (HRC 58-60)
View Details
Compensated Precision Metric Mini-Rail® Linear Guides, 95 mm Long Rail, 10 mm Assembly Height - S64AMRMB09095 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide
Guide Length 3.74 inch (95 mm)
View Details
16 Teeth, 15/32
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Guide Length 1 inch (25.4 mm)
View Details