Stock Drive Products & Sterling Instrument - SDP/SI Steel Track with Mounting Holes, Size 4, 330.2mm Long. Material- 1045 Carbon Steel, Unhardened. A 7C15M41300

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Steel Track with Mounting Holes, Size 4, measures 330.2mm in length and is made from unhardened AISI 1045 Carbon Steel. This material is known for its good machinability and strength, making it suitable for various applications where moderate strength is required. The track features standard drilled mounting holes, facilitating easy installation and alignment in linear guide systems. This product is identified by the part number A 7C15M41300 and is designed for use in applications that require reliable linear motion support.

Datasheet Summary
Powered by GS/AI

The Steel Track with Mounting Holes, Size 4, measures 330.2mm in length and is made from unhardened AISI 1045 Carbon Steel. This material is known for its good machinability and strength, making it suitable for various applications where moderate strength is required. The track features standard drilled mounting holes, facilitating easy installation and alignment in linear guide systems. This product is identified by the part number A 7C15M41300 and is designed for use in applications that require reliable linear motion support.

Suppliers

Company
Product
Description
Supplier Links
Steel Track with Mounting Holes, Size 4, 330.2mm Long. Material- 1045 Carbon Steel, Unhardened. - A 7C15M41300 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Steel Track with Mounting Holes, Size 4, 330.2mm Long. Material- 1045 Carbon Steel, Unhardened.
A 7C15M41300
Steel Track with Mounting Holes, Size 4, 330.2mm Long. Material- 1045 Carbon Steel, Unhardened. A 7C15M41300
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number A 7C15M41300
Product Name Steel Track with Mounting Holes, Size 4, 330.2mm Long. Material- 1045 Carbon Steel, Unhardened.
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Carbon Steel
Additional Material Specifications Unhardened; UnHardened
Unlock Full Specs
to access all available technical data

Similar Products

Steel Track with Mounting Holes, Size 3, 1543.1mm Long. Material- 1045 Carbon Steel, Unhardened. - A 7C15M36075 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Carbon Steel
Additional Material Specifications Unhardened; UnHardened
View Details
Linear Guide System - Heavy Duty - Hard Anodized Aluminum, Size 40 Rails, 1000mm Long - S99GWRM401000 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide
Material Aluminum; Hard Anodized Aluminum
Guide Width / Diameter 1.97 inch (50 mm)
View Details
16 Teeth, 11/32
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Material Steel; Carbon Steel
Guide Length 36 inch (914 mm)
View Details
420 Stainless Steel Track, With Mounting Holes, Unhardened, 36.75' Long - BKSCOM-T303675D - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Unhardened; UnHardened
View Details