Stock Drive Products & Sterling Instrument - SDP/SI 2.36mm Thick Hardened Carbon Steel Washer A 7Q 7M1628

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 7Q 7M1628 is a hardened carbon steel washer component in a thrust bearing set, with a bore diameter of 16 mm, outer diameter of 28 mm, washer thickness of 2.36 mm, and a tolerance of ±0.08 mm. The washer is made of CR1075 steel hardened to HRC 59-61. This component is compatible with a complete bearing set that includes 6 hardened S.A.E 1018 steel balls and a molded nylon retainer rated for 120°C maximum temperature. The bearing set supports a dynamic load rating of 1,116 N at 15 rpm and 592 N at 100 rpm.

Datasheet Summary
Powered by GS/AI

A 7Q 7M1628 is a hardened carbon steel washer component in a thrust bearing set, with a bore diameter of 16 mm, outer diameter of 28 mm, washer thickness of 2.36 mm, and a tolerance of ±0.08 mm. The washer is made of CR1075 steel hardened to HRC 59-61. This component is compatible with a complete bearing set that includes 6 hardened S.A.E 1018 steel balls and a molded nylon retainer rated for 120°C maximum temperature. The bearing set supports a dynamic load rating of 1,116 N at 15 rpm and 592 N at 100 rpm.

Suppliers

Company
Product
Description
Supplier Links
2.36mm Thick Hardened Carbon Steel Washer - A 7Q 7M1628 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
2.36mm Thick Hardened Carbon Steel Washer
A 7Q 7M1628
2.36mm Thick Hardened Carbon Steel Washer A 7Q 7M1628
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Thrust Bearings
Product Number A 7Q 7M1628
Product Name 2.36mm Thick Hardened Carbon Steel Washer
Type Thrust Washer
Unlock Full Specs
to access all available technical data

Similar Products

3.18mm Thick Hardened Carbon Steel Washer - A 7Q 7M2844 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Metric
Bore 1.1024 inch (28.000 mm)
View Details
A 7Z 7-087ST - Comprised of a Retainer with balls (A 7M 7-087ST) and Two(2) Washers ( A 7Y 7-087 ) - A 7Z 7-087ST - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Outside Diameter 1.3750 inch (34.925 mm)
Bearing / Retainer Specialty Material Stainless Steel
View Details