Stock Drive Products & Sterling Instrument - SDP/SI Compensated Precision Metric Mini-Rail® Linear Guides, 40 mm Long Rail, 8 mm Assembly Height S64AMRMB07040

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S64AMRMB07040 is a compensated precision metric Mini-Rail linear guide with a 40 mm rail length and 8 mm assembly height, featuring FrelonGOLD® self-lubricating material on a ceramic-coated aluminum rail for corrosion resistance, shock load tolerance, and vibration dampening. It has a running clearance of 0.064-0.089 mm and uses an M2 screw for mounting, with dimensions including a track width of 8 mm, a carriage height of 15 mm, and a stroke length of 40 mm as defined by the 07 size code and 040 length code.

Datasheet Summary
Powered by GS/AI

The S64AMRMB07040 is a compensated precision metric Mini-Rail linear guide with a 40 mm rail length and 8 mm assembly height, featuring FrelonGOLD® self-lubricating material on a ceramic-coated aluminum rail for corrosion resistance, shock load tolerance, and vibration dampening. It has a running clearance of 0.064-0.089 mm and uses an M2 screw for mounting, with dimensions including a track width of 8 mm, a carriage height of 15 mm, and a stroke length of 40 mm as defined by the 07 size code and 040 length code.

Suppliers

Company
Product
Description
Supplier Links
Compensated Precision Metric Mini-Rail® Linear Guides, 40 mm Long Rail, 8 mm Assembly Height - S64AMRMB07040 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Compensated Precision Metric Mini-Rail® Linear Guides, 40 mm Long Rail, 8 mm Assembly Height
S64AMRMB07040
Compensated Precision Metric Mini-Rail® Linear Guides, 40 mm Long Rail, 8 mm Assembly Height S64AMRMB07040
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number S64AMRMB07040
Product Name Compensated Precision Metric Mini-Rail® Linear Guides, 40 mm Long Rail, 8 mm Assembly Height
Guide / Rail Shape Linear Motion Guide
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metric Mini-Rail® Linear Guides, 170 mm Long Rail, 13 mm Assembly Height - S64AMRMA12170 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide
Guide Length 6.69 inch (170 mm)
View Details
Steel Track with Mounting Holes, Size 2, 1844.8mm Long. Material- 1045 Carbon Steel, Unhardened. - A 7C15M27263 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Carbon Steel
Additional Material Specifications Unhardened; UnHardened
View Details
Steel Track with Mounting Holes, Size 2, 930.4mm Long. Material- AISI 420 Stainless Steel (HRC48-50), Hardened. - A 7W15M23663 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Hardened (HRC48-50)
View Details
Double-Edged Size 0 Steel Track, 317.5mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened. - A 7Q15M01250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 045 Carbon Steel (HRC 58)
Additional Material Specifications Hardened
View Details