Stock Drive Products & Sterling Instrument - SDP/SI 10.5mm I.D., 19mm O.D., 1.6mm Thick, Oil Impregnated Bronze A 7B 7M1016

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 7B 7M1016 is an oil-impregnated bronze sintered thrust washer with an inner diameter of 10.5 mm, outer diameter of 19 mm, and thickness of 1.6 mm, designed for self-lubricating applications. The part is priced per piece and meets the dimensional tolerances of ±0.13 mm for the outer diameter and ±0.5 mm for thickness as specified for the series. The material is oil-impregnated bronze, providing inherent lubrication without external lubricants.

Datasheet Summary
Powered by GS/AI

A 7B 7M1016 is an oil-impregnated bronze sintered thrust washer with an inner diameter of 10.5 mm, outer diameter of 19 mm, and thickness of 1.6 mm, designed for self-lubricating applications. The part is priced per piece and meets the dimensional tolerances of ±0.13 mm for the outer diameter and ±0.5 mm for thickness as specified for the series. The material is oil-impregnated bronze, providing inherent lubrication without external lubricants.

Suppliers

Company
Product
Description
Supplier Links
10.5mm I.D., 19mm O.D., 1.6mm Thick, Oil Impregnated Bronze - A 7B 7M1016 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
10.5mm I.D., 19mm O.D., 1.6mm Thick, Oil Impregnated Bronze
A 7B 7M1016
10.5mm I.D., 19mm O.D., 1.6mm Thick, Oil Impregnated Bronze A 7B 7M1016
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Thrust Bearings
Product Number A 7B 7M1016
Product Name 10.5mm I.D., 19mm O.D., 1.6mm Thick, Oil Impregnated Bronze
Type Thrust Washer
Unlock Full Specs
to access all available technical data

Similar Products

0.062
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details
1.27mm Thick Hardened Carbon Steel Washer - A 7Q 7M0614 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Metric
Bore 0.2362 inch (6.000 mm)
View Details