Stock Drive Products & Sterling Instrument - SDP/SI 1.016" Inside Dia., 2" Outside Dia., 0.125" Thick, Oil Impregnated Bronze Thrust Washer A 7B 7-S323204

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Sintered thrust washers of the S series are made from oil-impregnated bronze and are self-lubricating. The part A 7B 7-S323204 has an inside diameter of 1.016 inches and an outside diameter of 2.000 inches, with a thickness of 0.125 inch, as listed in the catalog table. Tolerances for inside diameter are ±0.0025 inch up to 1.253 inch, and for outside diameter are +0.020 inch, -0 inch over 3.000 inch, but the specific tolerance for this size is not stated; dimensional data provided is as given.

Datasheet Summary
Powered by GS/AI

Sintered thrust washers of the S series are made from oil-impregnated bronze and are self-lubricating. The part A 7B 7-S323204 has an inside diameter of 1.016 inches and an outside diameter of 2.000 inches, with a thickness of 0.125 inch, as listed in the catalog table. Tolerances for inside diameter are ±0.0025 inch up to 1.253 inch, and for outside diameter are +0.020 inch, -0 inch over 3.000 inch, but the specific tolerance for this size is not stated; dimensional data provided is as given.

Suppliers

Company
Product
Description
Supplier Links
1.016
Hicksville, NY, United States
1.016" Inside Dia., 2" Outside Dia., 0.125" Thick, Oil Impregnated Bronze Thrust Washer
A 7B 7-S323204
1.016" Inside Dia., 2" Outside Dia., 0.125" Thick, Oil Impregnated Bronze Thrust Washer A 7B 7-S323204
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Thrust Bearings
Product Number A 7B 7-S323204
Product Name 1.016" Inside Dia., 2" Outside Dia., 0.125" Thick, Oil Impregnated Bronze Thrust Washer
Type Thrust Washer
Unlock Full Specs
to access all available technical data

Similar Products

A 7Z 7-025ST - Comprised of a Retainer with balls (A 7M 7-025ST) and Two(2) Washers ( A 7Y 7-025 ) - A 7Z 7-025ST - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Outside Diameter 0.5620 inch (14.275 mm)
Bearing / Retainer Specialty Material Stainless Steel
View Details
1.57mm Thick Hardened Carbon Steel Washer - A 7Q 7M1224 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details
0.05
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 0.1250 inch (3.175 mm)
View Details