Stock Drive Products & Sterling Instrument - SDP/SI 1.57mm Thick Hardened Carbon Steel Washer A 7Q 7M1224

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 7Q 7M1224 is a hardened carbon steel washer used in thrust bearing assemblies, with a bore diameter of 12 mm, outer diameter of 24 mm, and thickness of 1.57 mm, approved for applications up to 100 rpm with a dynamic load rating of 472 N. The washer is part of a bearing set that includes SAE 1018 steel balls hardened to HRC 60 minimum and a molded nylon retainer rated to 120°C maximum.

Datasheet Summary
Powered by GS/AI

The A 7Q 7M1224 is a hardened carbon steel washer used in thrust bearing assemblies, with a bore diameter of 12 mm, outer diameter of 24 mm, and thickness of 1.57 mm, approved for applications up to 100 rpm with a dynamic load rating of 472 N. The washer is part of a bearing set that includes SAE 1018 steel balls hardened to HRC 60 minimum and a molded nylon retainer rated to 120°C maximum.

Suppliers

Company
Product
Description
Supplier Links
1.57mm Thick Hardened Carbon Steel Washer - A 7Q 7M1224 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1.57mm Thick Hardened Carbon Steel Washer
A 7Q 7M1224
1.57mm Thick Hardened Carbon Steel Washer A 7Q 7M1224
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Thrust Bearings
Product Number A 7Q 7M1224
Product Name 1.57mm Thick Hardened Carbon Steel Washer
Type Thrust Washer
Unlock Full Specs
to access all available technical data

Similar Products

1.27mm Thick Hardened Carbon Steel Washer - A 7Q 7M0816 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Metric
Bore 0.3150 inch (8.000 mm)
View Details
0.05
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 0.3120 inch (7.925 mm)
View Details
A 7Z 7M1021ST Comprised of 2 Washers and a Retainer with Balls - A 7Z 7M1021ST - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Retainer Specialty Material Stainless Steel
View Details