The A 6Z10M135106 is a friction drive wheel with a 54 mm outside diameter, 6 mm face width, and a 12.7 mm bore, designed for mechanical drive systems. It features an acetal body, a brass insert, and a Buna N rubber roller with 70 durometer hardness. The wheel is secured with an M3 set screw and has a 25 mm outside diameter for the roller. The total height is 4 mm, and the roller diameter is 16 mm.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | A 6Z10M135106 |
| Product Name | 54mm Outside diameter "O" - Ring Friction Drive Wheel. |