Commercial synchro mounting clamps are mechanical fasteners for securing synchro components, available in 300 series stainless steel or 2024-T351 aluminum. The S3102Y-J014 variant has a bore diameter of 0.131 inches and a base width of 0.081 inches, with tolerances of ±0.010 inches for decimal dimensions and ±1/32 inch for fractional dimensions. The clamp features a 7/16 inch radius and a 22.5-degree angle, with mounting holes of 0.128 inch diameter. All variants use the same material options and dimensional tolerances as specified.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | S3102Y-J014 |
| Product Name | Commercial Synchro Mounting Clamp |