The A 6Z09M08016012 is an acetal tensioner arm with an M12 bolt, designed to maintain constant tension in belt drive systems. It has a length of 118 mm, a diameter of 23 mm, and a distance between mounting holes of 75.5 mm. The tension range is 80 to 160 N, with a maximum load capacity of 160 N. The arm features anti-rotation holes and is suitable for metric applications.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Belt and Chain Tensioners |
| Product Number | A 6Z09M08016012 |
| Product Name | 118mm Long, 63.3mm Diameter, M12 Bolt Acetal Tensioner Arm |
| Application | Belt |