The A 6TR9M16050A is a spring-loaded belt tensioner with an aluminum roller, designed to maintain constant tension in belt drive systems. It features a 50 mm diameter roller and is 118 mm long overall. The tensioner has an M12x1.75 mounting thread and an anti-rotation hole configuration with a 45° orientation. Max operating temperature is 100°C (212°F), and it supports a load range of 50 N to 500 N. The arm is made of high-tensile die-cast aluminum alloy.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Belt and Chain Tensioners |
| Product Number | A 6TR9M16050A |
| Product Name | 118mm Long, 50 mm Diameter, 45 Degree Aluminum Belt Tensioner |
| Application | Belt |