Stock Drive Products & Sterling Instrument - SDP/SI 13 teeth, 4 mm Bore, 7.26 mm Pitch Ladder Chain Sprocket A 6Z 8M181304

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6Z 8M181304 is a 13-tooth ladder chain sprocket with a 4 mm bore and 7.26 mm pitch, designed for use with metric ladder chains. It features a brass insert with a knurled surface and an M3 set screw for secure shaft mounting. The sprocket has a 2.5 mm face width, a pitch diameter of 30.3 mm, and an outside diameter of 35.15 mm. The sprocket body is made of acetal and is black in color.

Datasheet Summary
Powered by GS/AI

A 6Z 8M181304 is a 13-tooth ladder chain sprocket with a 4 mm bore and 7.26 mm pitch, designed for use with metric ladder chains. It features a brass insert with a knurled surface and an M3 set screw for secure shaft mounting. The sprocket has a 2.5 mm face width, a pitch diameter of 30.3 mm, and an outside diameter of 35.15 mm. The sprocket body is made of acetal and is black in color.

Suppliers

Company
Product
Description
Supplier Links
13 teeth, 4 mm Bore, 7.26 mm Pitch Ladder Chain Sprocket - A 6Z 8M181304 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
13 teeth, 4 mm Bore, 7.26 mm Pitch Ladder Chain Sprocket
A 6Z 8M181304
13 teeth, 4 mm Bore, 7.26 mm Pitch Ladder Chain Sprocket A 6Z 8M181304
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ISO Roller Chain Sprockets
Product Number A 6Z 8M181304
Product Name 13 teeth, 4 mm Bore, 7.26 mm Pitch Ladder Chain Sprocket
Pitch 7.26 mm
Unlock Full Specs
to access all available technical data

Similar Products

3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 8
View Details
3.12mm Pitch, 36 Grooves, 6mm Bore, Black acetal Roller Chain Sprocket - A 6M 7M123606 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Subminiature (<3.75mm)
Material Plastic; Plastic
Number of Teeth 36
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 7
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 38
View Details