A 6Z 8-195408 is a 54-tooth plastic ladder chain sprocket with a 0.250-inch bore and 0.185-inch pitch, designed for use with ladder chains. It has an outside diameter of 3.35 inches, a pitch diameter of 3.18 inches, and a hub width of 0.75 inches. The sprocket is made of acetal and features a brass knurled metal insert. This part is part of a series of sprockets compatible with .185 pitch ladder chains and is designated for use with stainless steel, brass, or galvanized steel chains.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6Z 8-195408 |
| Product Name | 54 Teeth, .250" Bore, 0.185 (SIZE 19) Pitch Plastic Ladder Chain Sprocket |
| Pitch | 0.185 (SIZE 19) |