A 6Z 8-184810 is a 48-tooth ladder chain sprocket with a 0.3125-inch bore and a 0.286-inch pitch, designed for use with Size 18 ladder chains. The sprocket has an outside diameter of 3.47 inches, a pitch diameter of 3.278 inches, and a hub length of 0.625 inches. It is molded with a brass knurled insert and made of acetal, black. The part is intended for power transmission applications requiring precise synchronization and high torque handling.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6Z 8-184810 |
| Product Name | 48 Teeth, 0.3125" Bore, 0.286 (Size 18) Pitch ladder chain sprocket |
| Pitch | 0.286 (SIZE 18) |