Stock Drive Products & Sterling Instrument - SDP/SI 6.35mm (#25) Pitch, 40 Grooves, 6mm Bore, Plastic Roller Chain Sprocket A 6Z 7M254006

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6Z 7M254006 is a 40-tooth sprocket for 6.35 mm pitch roller chain, molded from acetal resin with an aluminum insert, featuring a 6 mm bore and an M3 set screw with spot drill. It has a 2.8 mm face width, 80.9 mm pitch diameter, 85 mm outer diameter, and 17 mm hub length. It is compatible with standard #25 roller chain.

Datasheet Summary
Powered by GS/AI

A 6Z 7M254006 is a 40-tooth sprocket for 6.35 mm pitch roller chain, molded from acetal resin with an aluminum insert, featuring a 6 mm bore and an M3 set screw with spot drill. It has a 2.8 mm face width, 80.9 mm pitch diameter, 85 mm outer diameter, and 17 mm hub length. It is compatible with standard #25 roller chain.

Suppliers

Company
Product
Description
Supplier Links
6.35mm (#25) Pitch, 40 Grooves, 6mm Bore, Plastic Roller Chain Sprocket - A 6Z 7M254006 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
6.35mm (#25) Pitch, 40 Grooves, 6mm Bore, Plastic Roller Chain Sprocket
A 6Z 7M254006
6.35mm (#25) Pitch, 40 Grooves, 6mm Bore, Plastic Roller Chain Sprocket A 6Z 7M254006
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ISO Roller Chain Sprockets
Product Number A 6Z 7M254006
Product Name 6.35mm (#25) Pitch, 40 Grooves, 6mm Bore, Plastic Roller Chain Sprocket
Pitch ISO 04 (6.35mm)
Unlock Full Specs
to access all available technical data

Similar Products

12.7mm (#40) Pitch, 23 Grooves, 16mm Bore, Plastic Roller Chain Sprocket - A 6M 7MHZ12723C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 08 (12.70mm)
Material Plastic; Plastic
Number of Teeth 23
View Details
36 teeth, 8 mm Bore, 8.9 mm Pitch Ladder Chain Sprocket - A 6Z 8M143608 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 8.9 mm
Material Plastic; Plastic
Number of Teeth 36
View Details
6.35mm (#25) Pitch, 10 Grooves, 8mm Bore, Metal roller Chain Sprocket - A 6C 7MHK2510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 04 (6.35mm)
Material Metal
Number of Teeth 10
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 27
View Details