Stock Drive Products & Sterling Instrument - SDP/SI 3.12mm Pitch, 10 Grooves, 4mm Bore, Black acetal Roller Chain Sprocket A 6M 7M121004

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part is a plastic subminiature chain sprocket with a 3.12 mm pitch, made of black acetal resin, designed for use with roller chains. It has a 4 mm bore diameter, 10 teeth, and a nominal pitch diameter of 11.6 mm. The hub diameter is 9.5 mm, and the outside diameter is 13.6 mm. The sprocket is nonmagnetic, self-lubricating, and nonconductive. It is molded with two spokes and features dimensions specified at 24°C with a tolerance of -0.25 mm.

Datasheet Summary
Powered by GS/AI

The part is a plastic subminiature chain sprocket with a 3.12 mm pitch, made of black acetal resin, designed for use with roller chains. It has a 4 mm bore diameter, 10 teeth, and a nominal pitch diameter of 11.6 mm. The hub diameter is 9.5 mm, and the outside diameter is 13.6 mm. The sprocket is nonmagnetic, self-lubricating, and nonconductive. It is molded with two spokes and features dimensions specified at 24°C with a tolerance of -0.25 mm.

Suppliers

Company
Product
Description
Supplier Links
3.12mm Pitch, 10 Grooves, 4mm Bore, Black acetal Roller Chain Sprocket - A 6M 7M121004 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
3.12mm Pitch, 10 Grooves, 4mm Bore, Black acetal Roller Chain Sprocket
A 6M 7M121004
3.12mm Pitch, 10 Grooves, 4mm Bore, Black acetal Roller Chain Sprocket A 6M 7M121004
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ISO Roller Chain Sprockets
Product Number A 6M 7M121004
Product Name 3.12mm Pitch, 10 Grooves, 4mm Bore, Black acetal Roller Chain Sprocket
Pitch Subminiature (<3.75mm)
Unlock Full Specs
to access all available technical data

Similar Products

3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 25
View Details
3.12mm Pitch, 30 Grooves, 6mm Bore, Black acetal Roller Chain Sprocket - A 6M 7M123006 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Subminiature (<3.75mm)
Material Plastic; Plastic
Number of Teeth 30
View Details
14 teeth, 3 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket - A 6Z 8M211403 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 4.24 mm
Material Plastic; Plastic
Number of Teeth 14
View Details
6.35mm (#25) Pitch, 28 Grooves, 10mm Bore, Metal roller Chain Sprocket - A 6C 7MHK2528 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 04 (6.35mm)
Material Metal
Number of Teeth 28
View Details