Stock Drive Products & Sterling Instrument - SDP/SI 0.25 (#25) Pitch, 17 Teeth, 0.25" Bore, Metal roller chain sprocket A 6X 7-2517

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6X 7-2517 is a 17-tooth sprocket for #25 roller chain with a 0.250-inch pitch, 0.250-inch bore, 1.361-inch pitch diameter, 1.49-inch outside diameter, 0.500-inch face width, and 0.39-inch hub length, made from 303 stainless steel.

Datasheet Summary
Powered by GS/AI

A 6X 7-2517 is a 17-tooth sprocket for #25 roller chain with a 0.250-inch pitch, 0.250-inch bore, 1.361-inch pitch diameter, 1.49-inch outside diameter, 0.500-inch face width, and 0.39-inch hub length, made from 303 stainless steel.

Suppliers

Company
Product
Description
Supplier Links
0.25 (#25) Pitch, 17 Teeth, 0.25
Hicksville, NY, United States
0.25 (#25) Pitch, 17 Teeth, 0.25" Bore, Metal roller chain sprocket
A 6X 7-2517
0.25 (#25) Pitch, 17 Teeth, 0.25" Bore, Metal roller chain sprocket A 6X 7-2517
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6X 7-2517
Product Name 0.25 (#25) Pitch, 17 Teeth, 0.25" Bore, Metal roller chain sprocket
Pitch 25 (1/4")
Unlock Full Specs
to access all available technical data

Similar Products

9 Teeth, 0.375
Specs
Pitch 0.353 (SIZE 14)
Material Metal
Number of Teeth 9
View Details
40 Teeth, .1875
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 40
View Details
0.1227 Pitch, 9 Teeth, 1/8
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 9
View Details
18 Teeth, 0.25
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 18
View Details