Grooved pulley for 3/32" diameter round belts with a 1.500" outside diameter, 0.750" bore, 0.125" groove width, and a #4-40 set screw, molded with an acetal body and brass insert.
1.5" Outside Diameter for A 3/32" Cross Sectional Belt Diameter
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Round Belt Pulleys |
| Product Number | A 6T10-1231404 |
| Product Name | Grooved Pulleys (inch) |
| Design Units | English |
| Belt Diameter | 0.0938 inch (2.38 mm) |
| Outside Diameter | 1.5 inch (38.1 mm) |