Stock Drive Products & Sterling Instrument - SDP/SI 1 Meter long 3.117 mm Pitch, Acetal Resin, Black Roller Sprocket Chain A 6M 7M12-01

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1-meter length of self-lubricating, acetal resin roller chain with a 3.12 mm pitch, designed for low-torque mechanical drives requiring adjustable length via snap-together assembly. Operates at speeds up to 5.1 m/sec with 8-tooth sprockets and supports running tension loads up to 0.91 kgf. Operating temperature range is -40°C to +121°C, with sustained temperatures above +82°C not recommended. Weight is approximately 0.006 kg per meter. Unit-link design allows installation without a connecting link, and either side of the chain can engage sprockets. No static tension or torque reversal without supplemental controls. Fully inspected for break strength, dimensions, and flexibility.

Datasheet Summary
Powered by GS/AI

A 1-meter length of self-lubricating, acetal resin roller chain with a 3.12 mm pitch, designed for low-torque mechanical drives requiring adjustable length via snap-together assembly. Operates at speeds up to 5.1 m/sec with 8-tooth sprockets and supports running tension loads up to 0.91 kgf. Operating temperature range is -40°C to +121°C, with sustained temperatures above +82°C not recommended. Weight is approximately 0.006 kg per meter. Unit-link design allows installation without a connecting link, and either side of the chain can engage sprockets. No static tension or torque reversal without supplemental controls. Fully inspected for break strength, dimensions, and flexibility.

Suppliers

Company
Product
Description
Supplier Links
1 Meter long 3.117 mm Pitch, Acetal Resin, Black Roller Sprocket Chain - A 6M 7M12-01 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1 Meter long 3.117 mm Pitch, Acetal Resin, Black Roller Sprocket Chain
A 6M 7M12-01
1 Meter long 3.117 mm Pitch, Acetal Resin, Black Roller Sprocket Chain A 6M 7M12-01
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Roller Chain
Product Number A 6M 7M12-01
Product Name 1 Meter long 3.117 mm Pitch, Acetal Resin, Black Roller Sprocket Chain
Material Acetal; Acetal, Black
Unlock Full Specs
to access all available technical data

Similar Products

Hardened Steel Roller Connecting Link - A 6Q 7M25RL - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Hardened Steel; Hardened Steel
Chain Pitch 0.2500 inch (6.35 mm)
View Details
3.75mm Pitch, Stainless Steel Roller Chain - A 6Y 7MM160 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1476 inch (3.75 mm)
Tensile Strength 175 lbs (79.32 kg)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
3.75mm Pitch, Stainless Steel Roller Chain - A 6Y 7MM170 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1476 inch (3.75 mm)
Tensile Strength 175 lbs (79.32 kg)
View Details