Stock Drive Products & Sterling Instrument - SDP/SI 8 Teeth, 0.122" Bore, 0.167 (Size 21) Pitch ladder chain sprocket A 6M 8-210804

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 6M 8-210804 is an 8-tooth ladder chain sprocket designed for use with a 0.167-inch pitch (Size 21) chain. It features a bore size of 0.122 inches, which is suitable for a press fit on standard shafting. The sprocket is made from black acetal material, providing durability and resistance to wear. This sprocket is part of a series that includes various configurations, allowing for flexibility in design and application. It is important to note that this product is set to be discontinued once current stock is depleted.

Datasheet Summary
Powered by GS/AI

The A 6M 8-210804 is an 8-tooth ladder chain sprocket designed for use with a 0.167-inch pitch (Size 21) chain. It features a bore size of 0.122 inches, which is suitable for a press fit on standard shafting. The sprocket is made from black acetal material, providing durability and resistance to wear. This sprocket is part of a series that includes various configurations, allowing for flexibility in design and application. It is important to note that this product is set to be discontinued once current stock is depleted.

Suppliers

Company
Product
Description
Supplier Links
8 Teeth, 0.122
Hicksville, NY, United States
8 Teeth, 0.122" Bore, 0.167 (Size 21) Pitch ladder chain sprocket
A 6M 8-210804
8 Teeth, 0.122" Bore, 0.167 (Size 21) Pitch ladder chain sprocket A 6M 8-210804
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6M 8-210804
Product Name 8 Teeth, 0.122" Bore, 0.167 (Size 21) Pitch ladder chain sprocket
Pitch 0.167 (SIZE 21)
Unlock Full Specs
to access all available technical data

Similar Products

6 Teeth, 0.1875
Specs
Pitch 0.286 (SIZE 18)
Material Metal
Number of Teeth 6
View Details
0.1475 Pitch, 15 Teeth, 0.1875
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 15
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 53
View Details
20 Teeth, 0.1875
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 20
View Details