A 6Z 8-213206 is a 32-tooth sprocket for 0.167 pitch ladder chains, with a 0.1875-inch bore, knurled brass insert, and set screw retention. It has an outside diameter of 1.84 inches and a hub diameter of 1.701 inches. The sprocket is made of black acetal with a metal insert and is designed for use with galvanized steel, high-tensile steel, or stainless steel ladder chains. It features a 0.065-inch face width and a spot drill for shaft alignment.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6Z 8-213206 |
| Product Name | 32 Teeth, 0.1875" Bore, 0.167 (Size 21) Pitch ladder chain sprocket |
| Pitch | 0.167 (SIZE 21) |